Greystone - TE510 Temperature Transmitters With LCD. Duct 200mm (8") c/w ABS utility box. 0-5 V output. 32F to 95F range. Deg F LCD display.
Duct Mount Version.
The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.
The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
HVACQuick.com | |
---|---|
Product Category | RTD Temperature Transmitters |
Product Number | TE51(2)BD2(D1) |
Product Name | Greystone TE510 Duct Probe Temperature Transmitters - Deg F |