Overview Our field devices for heavy industrial use
HART, Universal
4 to 20 mA, universal
Field indicator for 4 to 20 mA signals
The temperature transmitter SITRANS TF works where others feel uncomfortable.
Benefits
Universal use
as transmitter for resistance thermometer, thermocouple element, ω or mV signal
as field indicator for any 4 to 20 mA signals
Local sensing of measured values over digital display
Rugged two-chamber enclosure in die-cast aluminium or stainless steel
Degree of protection IP67
Test terminals for direct read-out of the output signal without breaking the current loop
Can be mounted elsewhere if the measuring point
is hard to access,
is subject to high temperatures,
is subject to vibrations from the system,
or if you want to avoid long neck tubes and/or protective tubes.
Can be mounted directly on American-design sensors
Wide range of approvals for use in potentially explosive atmospheres. "Intrinsically safe, non-sparking and flameproof" type of protections, for Europe and USA.
SIL 2 (with order supplement C20)
Overview Our field devices for heavy industrial use
- HART, Universal
- 4 to 20 mA, universal
- Field indicator for 4 to 20 mA signals
The temperature transmitter SITRANS TF works where others feel uncomfortable.
Benefits
- Universal use
- as transmitter for resistance thermometer, thermocouple element, Ω or mV signal
- as field indicator for any 4 to 20 mA signals
- Local sensing of measured values over digital display
- Rugged two-chamber enclosure in die-cast aluminium or stainless steel
- Degree of protection IP67
- Test terminals for direct read-out of the output signal without breaking the current loop
- Can be mounted elsewhere if the measuring point
- is hard to access,
- is subject to high temperatures,
- is subject to vibrations from the system,
- or if you want to avoid long neck tubes and/or protective tubes.
- Can be mounted directly on American-design sensors
- Wide range of approvals for use in potentially explosive atmospheres. "Intrinsically safe, non-sparking and flameproof" type of protections, for Europe and USA.
- SIL 2 (with order supplement C20)