Temperature limits:
-200 ... +600°C
Tolerance: UNI 7937, IEC 751 standards:
± 0.15°C at 0°C for class A (1/2 DIN)
± 0.30°C at 0°C for class B (1 DIN)
± 0.10°C at 0°C for 1/3 DIN class
Insulation: Mineral Oxide (MgO)
PT100 wire-wound resistance thermometer
Min. size: 100mm including connector
Gefran | |
---|---|
Product Category | RTD Temperature Probes |
Product Number | TR7M |
Product Name | Resistance Thermometers |
Element Material | Platinum |