- Trained on our vast library of engineering resources.

Conax Technologies Piping Sensor

Description
Conax Technologies Main Steamline thermocouples and RTD’s offer the stability and ruggedness required in these piping locations. Made from MI cable using the highest quality materials, our sensors are designed to meet the challenge.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piping Sensor -  - Conax Technologies
Buffalo, NY, United States
Piping Sensor
Piping Sensor
Conax Technologies Main Steamline thermocouples and RTD’s offer the stability and ruggedness required in these piping locations. Made from MI cable using the highest quality materials, our sensors are designed to meet the challenge.

Conax Technologies Main Steamline thermocouples and RTD’s offer the stability and ruggedness required in these piping locations. Made from MI cable using the highest quality materials, our sensors are designed to meet the challenge.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Probes
Product Name Piping Sensor
Probe Features Available as an Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Sheathed Thermocouple -  - Conax Technologies
Specs
Configuration Grounded Thermocouple
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.1250 inch (3.17 mm)
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Exhaust Gas Sensor For LM Engines - LM5000 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details