Submersible level sensors are a simple reliable way of measuring the level of liquids such as water, oils and fuel. Typical applications include Static tank level, rainwater harvesting, IBC tote or pallet tank, container and chamber level. Submersible level sensors provide stable, reliable and repeatable measurements in situations when other level sensing technologies are impractical or not accurate enough. These sensors use piezo-resistive technology and are contained within a stainless steel casing. Supplied with traceable serial number and calibration certificate.
Accuracy <0.5% FS. 1mWG to 10mWG pressure range. Stainless Steel Casing. Reverse polarity protection
Device Type = Pressure
Mounting Type = Cable
Switch Output = 0.5-4.5V
Body Material = Stainless Steel
Cable Length = 10m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C
Maximum DC Voltage = 32V
Maximum Pressure = 50bar
Series = ILLS
RS Components, Ltd. | |
---|---|
Product Category | Level Sensors |
Product Number | 8697677 |
Maximum Operating Pressure | 725 psi (510 m H2O) |