Electronic Sensors, Inc. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The IDP10 Differential Pressure Transmitter reliably measures differential pressure of gasses, vapors and liquids. These process variables are converted into standard analog DC signals (4-20mA) which are supplied to the... | |
| The IGP20 Gauge Pressure Transmitter reliably measures absolute and gauge pressure of gasses, vapors, and liquids. These process variables are converted into standard analog DC signals (4-20mA) which are supplied... | |
| The Level Devil* 9145 Diver RF is a state-of-the-art, integrated pressure gauge and RF (radio frequency), solar or batter powered transmitter. It reports the level of a single liquid storage... | |
| The Level Devil* 9146 Diver RF* is a state-of-the-art, integrated differential pressure gauge and RF (radio frequency) transmitter. The level of a single, liquid storage tank is transmitted to a... | |
| The PTX 1240 submersible pressure transmitter is designed to provide the convenience of direct submergence in many types of liquids for quick, accurate, and reliable level measurement. The simple design... |