Liquid Level Sensor Switch (2) (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
SENSOR, FLOAT SWITCH, PPS, 120VDC; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:RSF66P Series; External Length:102mm; Supply Voltage DC Max:120V RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 725-1297-ND | 53W6855 |
Product Name | Float, Level Sensors | Sensor, Float Switch, Pps, 120Vdc; Operating Pressure Max Sensata/cynergy3 |
Device Classification | Sensor Only | |
Measuring Range | 1.18 to 2.95 inch (30 to 75.01 mm) | |
Media Type | Liquid | Liquid |