The Minicap FTC262-SB34H1 capacitance point level detector from Endress+Hauser with a probe length of 59" (1,500 mm) and relay output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The point level sensor is designed for gathering light solids at specified levels, e.g. cereal products, flour, milk powder, animal feed, cement, chalk or gypsum. The capacitance point level detection Minicap FTC262-SB34H1 with process connector 1/2" NPT is connected via a 1/2" NPT cable gland. The point level sensor has ATEX approval and can therefore also be used in hazardous areas.
Automation24, Inc. | |
---|---|
Product Category | Level Sensors |
Product Name | Capacitance point level detector Endress+Hauser Minicap FTC262-SB34H1 |
Device Classification | Sensor System |
Measuring Range | 59.06 inch (1500 mm) |
Media Type | Dry material (Bulk solids and powders) |
Level Measurement Type | Single Point or Multi-Point Level |
Output Options | AnalogCurrent |