Cisco Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| Cost-Effective WLAN Access This ready-to-install, easy-to-manage access point offers high capacity, high security, enterprise-class features to deliver wireless LAN access with a low total cost of ownership. Designed for coverage... | |
| Industry's Fastest, Most Intelligent Access Point Get up to 30% faster performance for your tablets, smartphones, and high-performance laptops with the industry's first 4x4 multiple-input multiple-output (MIMO), 3-spatial-stream access point. | |
| 802.11n Wireless Performance and Reliability Extend predictable 802.11n wireless coverage to the home teleworking environment with Cisco Aironet 600 Series OfficeExtend Access Points. Increase productivity, lower cost, and gain business... | |
| Business Ready 802.11n Performance Get predictable, reliable 802.11n wireless coverage with the Cisco Aironet 1040 Series Wireless Access Point. Increase employee productivity with laptops and mobile devices at six times... | |
| Compact, reliable 802.11n-based performance Cisco Aironet 700 Series compact access points are ideal for value-minded customers who want to modernize the network to handle today's increasingly complex wireless access demands. | |
| Compact, Reliable 802.11n-Based Performance The Cisco Aironet 700W Series is a dual-radio, 802.11n-based, compact wall-plate-mountable wireless access point. It’s ideal for customers in hospitality and education who want to modernize... | |
| Connect wirelessly in hazardous environments Extend high-performance wireless connectivity to hazardous environments with our 1550 Wireless Access Points. This series is based on Cisco 802.11n technology with integrated silicon-level spectrum... | |
| Deliver a High-Quality Wireless Experience The Cisco Aironet 1600 Series offers small and midsized enterprises great performance, functionality, and reliability at a competitive price. Designed with rapidly evolving mobility needs... | |
| Deploy 802.11ac Wave 2 for remote workers Unsafe and slow networks are the biggest worry for remote workers and small-office branch employees. Ease their minds. And yours too. Cisco Aironet... | |
| Deploy the future with 802.11ac Wave 2 Deliver data at an incredibly fast data rate to all of your devices. With the 1815 Series, your smartphones, tablets, and high-performance laptops... | |
| Entry-level 802.11ac access points The 1700 Series supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider the next-generation Cisco Aironet... | |
| Get advanced carrier-grade outdoor Wi-Fi The Cisco Aironet 1570 Series is currently the industry's highest-performing outdoor access point. It is the only one to date that supports 802.11ac Wi-Fi with... | |
| Get high-performance, highly secure connectivity Deliver business-class, high-capacity wireless LAN and guest access services that are highly secure and reliable, without a controller. Easy to deploy and use, these access... | |
| Gigabit speed, affordable pricing Your business can deliver wired and wireless Gigabit speed and guest access services that are affordable, highly secure, and reliable—without a hardware controller. The easy-to-deploy 300... | |
| Gigabit Wi-Fi has fully arrived Redesign your enterprise wireless LAN to support the rapid increase of mobile devices. Cisco has developed an enterprise access point that supports 802.11ac Wave 2,... | |
| Gigabit Wi-Fi has fully arrived With more and more mobile devices showing up on your network, you need a redesign. Cisco's low-cost enterprise access points support 802.11ac Wave 2, the... | |
| Industrial, outdoor 802.11ac wireless connection The Cisco Industrial Wireless 3700 (IW3700) Series provides 802.11ac rates of up to 1.3 Gbps, mesh networking, and pervasive coverage in a compact form factor. | |
| Prep your network to handle a lot more devices Make sure your wireless network is ready to meet tomorrow’s business needs. Stay flexible and keep up with bandwidth demands from... | |
| Simplify deployment with affordable Wi-Fi Get the performance you need with sleek, affordable, easy-to-deploy Cisco Small Business 100 Series Wireless Access Points. Features and benefits Easy to install and configure... | |
| Sleek, innovative, flexible access points Customers want durable new access points with comprehensive features in an unobtrusive size. Cisco Aironet 1530 Series outdoor access points incorporate a low-profile design that... | |
| Small but mighty, with Wave 2 support Rugged and sleek, the Cisco Aironet 1540 Access Points provide customers with the latest 802.11ac Wave 2 functionality along with easy installation. Housed... | |
| Support 802.11ac Wave 2 in outdoor networks Get the technological flexibility you need to strengthen your outdoor wireless network. Aironet 1560 access points comply with 802.11ac Wave 2 standards. These... | |
| Support Wave 2 in mission-critical networks The Aironet 2800 Series is packed with flexible technology. It gives your wireless network the capability to meet your ever-changing business goals. These best-in-class... | |
| Wireless access for medium to large enterprise networks This access point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider... | |
| Wireless access for mission-critical needs The Cisco Aironet 3700 Series Access Point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one,... | |
| Cisco Aironet 3500 Series Access Points with CleanAir technology are the first 802.11n access points to create a self-healing, self-optimizing wireless network. By intelligently avoiding radio frequency interference (RFI), they... | |
| Get six times the performance of 802.11a/g networks for reliable connections to Wi-Fi voice, streaming video, and business applications. Cisco Aironet 1140 Series indoor access points have a sleek design... | |
| With the most advanced features in its class, the Aironet 2600 Series sets a new standard for enterprise wireless technology by offering great performance, functionality, and reliability at a competitive... |