Cisco Wireless Access Point Aironet 1130 AG Series

Description
Cost-Effective WLAN Access This ready-to-install, easy-to-manage access point offers high capacity, high security, enterprise-class features to deliver wireless LAN access with a low total cost of ownership. Designed for coverage in offices and similar RF environments, this unobtrusive access point features integrated antennas and dual IEEE 802.11a/g radios for comprehensive and predictable coverage, providing a combined capacity of 108 Mbps. With optional Cisco WirelessPLUS software, the Cisco Aironet 1130AG Series may be configured to support the OfficeExtend solution for secure, wireless teleworking. The Cisco Aironet 1130AG Series may also be configured to support Enterprise Wireless Mesh, providing wireless connectivity for indoor areas that are difficult or impossible to wire. Mesh access points do not require wired connections; they use the 2.4-GHz frequency to deliver network access to users in hard-to-reach areas and the 5-GHz band to backhaul traffic to traditional access points connected to Ethernet ports. The Aironet 1130AG Series is available in: A lightweight version An autonomous version that can be field-upgraded to lightweight operation A single-band 802.11g version for use in regulatory domains that do not allow 802.11a/5 GHz operation
Description
Cost-Effective WLAN Access This ready-to-install, easy-to-manage access point offers high capacity, high security, enterprise-class features to deliver wireless LAN access with a low total cost of ownership. Designed for coverage in offices and similar RF environments, this unobtrusive access point features integrated antennas and dual IEEE 802.11a/g radios for comprehensive and predictable coverage, providing a combined capacity of 108 Mbps. With optional Cisco WirelessPLUS software, the Cisco Aironet 1130AG Series may be configured to support the OfficeExtend solution for secure, wireless teleworking. The Cisco Aironet 1130AG Series may also be configured to support Enterprise Wireless Mesh, providing wireless connectivity for indoor areas that are difficult or impossible to wire. Mesh access points do not require wired connections; they use the 2.4-GHz frequency to deliver network access to users in hard-to-reach areas and the 5-GHz band to backhaul traffic to traditional access points connected to Ethernet ports. The Aironet 1130AG Series is available in: A lightweight version An autonomous version that can be field-upgraded to lightweight operation A single-band 802.11g version for use in regulatory domains that do not allow 802.11a/5 GHz operation

Suppliers

Company
Product
Description
Supplier Links
Wireless Access Point - Aironet 1130 AG Series - Cisco
San Jose, CA, USA
Wireless Access Point
Aironet 1130 AG Series
Wireless Access Point Aironet 1130 AG Series
Cost-Effective WLAN Access This ready-to-install, easy-to-manage access point offers high capacity, high security, enterprise-class features to deliver wireless LAN access with a low total cost of ownership. Designed for coverage in offices and similar RF environments, this unobtrusive access point features integrated antennas and dual IEEE 802.11a/g radios for comprehensive and predictable coverage, providing a combined capacity of 108 Mbps. With optional Cisco WirelessPLUS software, the Cisco Aironet 1130AG Series may be configured to support the OfficeExtend solution for secure, wireless teleworking. The Cisco Aironet 1130AG Series may also be configured to support Enterprise Wireless Mesh, providing wireless connectivity for indoor areas that are difficult or impossible to wire. Mesh access points do not require wired connections; they use the 2.4-GHz frequency to deliver network access to users in hard-to-reach areas and the 5-GHz band to backhaul traffic to traditional access points connected to Ethernet ports. The Aironet 1130AG Series is available in: A lightweight version An autonomous version that can be field-upgraded to lightweight operation A single-band 802.11g version for use in regulatory domains that do not allow 802.11a/5 GHz operation

Cost-Effective WLAN Access

This ready-to-install, easy-to-manage access point offers high capacity, high security, enterprise-class features to deliver wireless LAN access with a low total cost of ownership. Designed for coverage in offices and similar RF environments, this unobtrusive access point features integrated antennas and dual IEEE 802.11a/g radios for comprehensive and predictable coverage, providing a combined capacity of 108 Mbps.

With optional Cisco WirelessPLUS software, the Cisco Aironet 1130AG Series may be configured to support the OfficeExtend solution for secure, wireless teleworking.

The Cisco Aironet 1130AG Series may also be configured to support Enterprise Wireless Mesh, providing wireless connectivity for indoor areas that are difficult or impossible to wire. Mesh access points do not require wired connections; they use the 2.4-GHz frequency to deliver network access to users in hard-to-reach areas and the 5-GHz band to backhaul traffic to traditional access points connected to Ethernet ports.

The Aironet 1130AG Series is available in:

  • A lightweight version
  • An autonomous version that can be field-upgraded to lightweight operation
  • A single-band 802.11g version for use in regulatory domains that do not allow 802.11a/5 GHz operation
Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number Aironet 1130 AG Series
Product Name Wireless Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
ECO Unmanaged - 852-1112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Routers - 2502735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 4 #
View Details