Cisco Wireless Access Point Aironet 3700 Series

Description
Wireless access for mission-critical needs The Cisco Aironet 3700 Series Access Point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider the next-generation Cisco Aironet 3800 Series Access Point. It supports the latest Wi-Fi standard, 802.11ac Wave 2, for speeds up to 2.34 Gbps. That’s up from 1.3 Gbps in Wave 1. Features and benefits Integrated Wave 1 radio The 3700 Series is the industry's first wireless access point with integrated 802.11ac Wave 1 radio to support a 4x4 MIMO with three spatial streams CleanAir Technology Meet and exceed your needs for high-density network environments. This series supports Cisco High Density Experience (HDX) technology, including CleanAir support for 20-, 40-, and 80-MHz channels. Cisco ClientLink 3.0 Boost performance for all clients, including 802.11ac, with the updated ClientLink for high-density wireless networks. Two versions The 3700i model has integrated antennas for typical office deployments. The 3700e model requires external dual-band antennas, and is for RF-challenging indoor environments. Both have dual-band 2.4/5-GHz integrated radios. Optional hyperlocation Add the Cisco Hyperlocation Module solution for exceptional location accuracy for indoor Wi-Fi.
Description
Wireless access for mission-critical needs The Cisco Aironet 3700 Series Access Point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider the next-generation Cisco Aironet 3800 Series Access Point. It supports the latest Wi-Fi standard, 802.11ac Wave 2, for speeds up to 2.34 Gbps. That’s up from 1.3 Gbps in Wave 1. Features and benefits Integrated Wave 1 radio The 3700 Series is the industry's first wireless access point with integrated 802.11ac Wave 1 radio to support a 4x4 MIMO with three spatial streams CleanAir Technology Meet and exceed your needs for high-density network environments. This series supports Cisco High Density Experience (HDX) technology, including CleanAir support for 20-, 40-, and 80-MHz channels. Cisco ClientLink 3.0 Boost performance for all clients, including 802.11ac, with the updated ClientLink for high-density wireless networks. Two versions The 3700i model has integrated antennas for typical office deployments. The 3700e model requires external dual-band antennas, and is for RF-challenging indoor environments. Both have dual-band 2.4/5-GHz integrated radios. Optional hyperlocation Add the Cisco Hyperlocation Module solution for exceptional location accuracy for indoor Wi-Fi.

Suppliers

Company
Product
Description
Supplier Links
Wireless Access Point - Aironet 3700 Series - Cisco
San Jose, CA, USA
Wireless Access Point
Aironet 3700 Series
Wireless Access Point Aironet 3700 Series
Wireless access for mission-critical needs The Cisco Aironet 3700 Series Access Point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider the next-generation Cisco Aironet 3800 Series Access Point. It supports the latest Wi-Fi standard, 802.11ac Wave 2, for speeds up to 2.34 Gbps. That’s up from 1.3 Gbps in Wave 1. Features and benefits Integrated Wave 1 radio The 3700 Series is the industry's first wireless access point with integrated 802.11ac Wave 1 radio to support a 4x4 MIMO with three spatial streams CleanAir Technology Meet and exceed your needs for high-density network environments. This series supports Cisco High Density Experience (HDX) technology, including CleanAir support for 20-, 40-, and 80-MHz channels. Cisco ClientLink 3.0 Boost performance for all clients, including 802.11ac, with the updated ClientLink for high-density wireless networks. Two versions The 3700i model has integrated antennas for typical office deployments. The 3700e model requires external dual-band antennas, and is for RF-challenging indoor environments. Both have dual-band 2.4/5-GHz integrated radios. Optional hyperlocation Add the Cisco Hyperlocation Module solution for exceptional location accuracy for indoor Wi-Fi.

Wireless access for mission-critical needs

The Cisco Aironet 3700 Series Access Point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider the next-generation Cisco Aironet 3800 Series Access Point. It supports the latest Wi-Fi standard, 802.11ac Wave 2, for speeds up to 2.34 Gbps. That’s up from 1.3 Gbps in Wave 1.

Features and benefits

Integrated Wave 1 radio

The 3700 Series is the industry's first wireless access point with integrated 802.11ac Wave 1 radio to support a 4x4 MIMO with three spatial streams

CleanAir Technology

Meet and exceed your needs for high-density network environments. This series supports Cisco High Density Experience (HDX) technology, including CleanAir support for 20-, 40-, and 80-MHz channels.

Cisco ClientLink 3.0

Boost performance for all clients, including 802.11ac, with the updated ClientLink for high-density wireless networks.

Two versions

The 3700i model has integrated antennas for typical office deployments. The 3700e model requires external dual-band antennas, and is for RF-challenging indoor environments. Both have dual-band 2.4/5-GHz integrated radios.

Optional hyperlocation

Add the Cisco Hyperlocation Module solution for exceptional location accuracy for indoor Wi-Fi.

Supplier's Site
Outdoor Wireless Access Point - Aironet 3700 Series - Cisco
San Jose, CA, USA
Outdoor Wireless Access Point
Aironet 3700 Series
Outdoor Wireless Access Point Aironet 3700 Series
Industrial, outdoor 802.11ac wireless connection The Cisco Industrial Wireless 3700 (IW3700) Series provides 802.11ac rates of up to 1.3 Gbps, mesh networking, and pervasive coverage in a compact form factor. It is qualified for extreme industrial environments and ideally suited for rail, transportation, mining, oil and gas, manufacturing, and other outdoor applications. Features and benefits Designed and certified for extreme environments With an operating temperature range of -50 to +75°C, these APs include 4x4 MIMO with 3 spatial streams and beamforming. They offer industrial-grade environmental qualifications while providing higher speeds for video and other bandwidth-intensive applications. Extended wireless support The 3700 Series supports Wi-Fi clients such as smartphones, tablets, and high-performance laptops that have integrated 802.11ac support. We offer a broad selection of 802.11n and 802.11ac antennas to deliver optimal coverage in a variety of scenarios. Chipset with the best-in-class RF architecture Our chipset provides a high-density experience for industrial, enterprise, and service provider networks. It is designed for mission-critical, high-performance applications and a robust mobility experience. Enhanced scalability The IW3700 Series is an integral component of the Cisco Unified Wireless Network. It can scale to as many as 18,000 access points with full Layer 3 mobility across central or remote locations.

Industrial, outdoor 802.11ac wireless connection

The Cisco Industrial Wireless 3700 (IW3700) Series provides 802.11ac rates of up to 1.3 Gbps, mesh networking, and pervasive coverage in a compact form factor. It is qualified for extreme industrial environments and ideally suited for rail, transportation, mining, oil and gas, manufacturing, and other outdoor applications.

Features and benefits

Designed and certified for extreme environments

With an operating temperature range of -50 to +75°C, these APs include 4x4 MIMO with 3 spatial streams and beamforming. They offer industrial-grade environmental qualifications while providing higher speeds for video and other bandwidth-intensive applications.

Extended wireless support

The 3700 Series supports Wi-Fi clients such as smartphones, tablets, and high-performance laptops that have integrated 802.11ac support. We offer a broad selection of 802.11n and 802.11ac antennas to deliver optimal coverage in a variety of scenarios.

Chipset with the best-in-class RF architecture

Our chipset provides a high-density experience for industrial, enterprise, and service provider networks. It is designed for mission-critical, high-performance applications and a robust mobility experience.

Enhanced scalability

The IW3700 Series is an integral component of the Cisco Unified Wireless Network. It can scale to as many as 18,000 access points with full Layer 3 mobility across central or remote locations.

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number Aironet 3700 Series
Product Name Wireless Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-E-8E8A-CE - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Switches, Hubs - 2084-BB-ESW108-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details