Fenner Drives Eagle Clear 85 Quick-Connect 4934018

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 Quick-Connect - 4934018 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85 Quick-Connect
4934018
Eagle Clear 85 Quick-Connect 4934018
Light-duty applications - no welding is required

Light-duty applications - no welding is required

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4934018
Product Name Eagle Clear 85 Quick-Connect
Material Urethane
Features Hollow
Cross Section Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7010593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 197 inch (5000 mm)
View Details
Round Endless Belts (inch) - A 6R11-06754 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
PH 100A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details