General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail
RELAY GEN PURPOSE 4PDT 5A 230V
Industrial Relays RIF-2-RSC-LV-230AC/ 4X21/EX
DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
Product Number | 277-18250-ND | 2909847 | 2909847 |
Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
Relay Type | General | ||
Mounting | DIN | DIN; DIN Rail | |
Poles | Four Pole (4P) | ||
Throw | Double Throw | Double Throw | |
Features | Visual Indicator |