Configuration Features Power Switching : Yes
Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 12
Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage Rating (VDC) : 8
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged
Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals
Termination Features High Voltage Connection (Coil) : Coil Leads High Voltage Connection (Power) : High Voltage Tabs
Configuration Features
Contact Features
- Contact Arrangement : 1 Form B, SPST-NC, 1 N/C
- Contact Current Rating (Max) (AMP) : 12
Electrical Characteristics
- Coil Voltage (Max) (VDC) : 26.5
- Contact Voltage Rating (VDC) : 8
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Flanged
Product Type Features
- RF Rated : Yes
- Relay Connection Type : Terminals
- Terminal Configuration : Solder Terminals
Termination Features
- High Voltage Connection (Coil) : Coil Leads
- High Voltage Connection (Power) : High Voltage Tabs