IC MPU SAM9CN 400MHZ 217LFBGA
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
IC MCU 32BIT 128KB ROM 217BGA
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
Product Number | AT91SAM9CN12B-CUR | AT91SAM9CN12B-CUR | AT91SAM9CN12B-CUR | AT91SAM9CN12B-CURTR-ND |
Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors |
Microprocessor Family | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S |
Clock Speed | 400 MHz | 400 MHz | 400 MHz | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Data Bus | 32-Bit; 1 Core, 32-Bit | 32-Bit |