NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors T1024NSE7MQPA

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - T1024NSE7MQPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
T1024NSE7MQPA
Integrated Circuits (ICs) - Embedded - Microprocessors T1024NSE7MQPA
IC MPU QORIQ T1 1.2GHZ 780FBGA

IC MPU QORIQ T1 1.2GHZ 780FBGA

Supplier's Site
Microprocessors - T1024NSE7MQPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
T1024NSE7MQPA
Microprocessors T1024NSE7MQPA
PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 780-FBGA (23x23)

PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 780-FBGA (23x23)

Supplier's Site Datasheet
Microprocessors - 568-14909-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14909-ND
Microprocessors 568-14909-ND
PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 780-FBGA (23x23)

PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 780-FBGA (23x23)

Supplier's Site Datasheet
Embedded - Microprocessors - T1024NSE7MQPA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
T1024NSE7MQPA
Embedded - Microprocessors T1024NSE7MQPA
QORIQ 2XCPU 64-BIT PWR ARCH 1.

QORIQ 2XCPU 64-BIT PWR ARCH 1.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number T1024NSE7MQPA T1024NSE7MQPA 568-14909-ND T1024NSE7MQPA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family PowerPC; PowerPC e5500 PowerPC e5500 PowerPC; PowerPC e5500 PowerPC; PowerPC e5500
Clock Speed 1200 MHz 1200 MHz 1200 MHz
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 64-Bit; 2 Core, 64-Bit 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex
Package Type P-BGA; Other; 780 pin
FC-PBGA
View Details
 - ATSAMA5D27C-D1G - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
View Details