Microchip Technology, Inc. MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44 DSPIC30F3014-20I/PT

Description
MICROCHIP DSPIC30F3014-20I/PTD IGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44 - 536-DSPIC30F3014-20I/PT - Utmel Electronic Limited
Hong Kong, China
MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44
536-DSPIC30F3014-20I/PT
MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44 536-DSPIC30F3014-20I/PT
MICROCHIP DSPIC30F3014-20I/PTD IGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44

MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44

Supplier's Site
 - 8234563P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 2.5 - 5.5 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 24 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 2.5 - 5.5 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8234563 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 2.5 - 5.5 V

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 24 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 2.5 - 5.5 V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited RS Components, Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 536-DSPIC30F3014-20I/PT 8234563P
Product Name MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44
Data Bus 16-Bit 16-Bit
Supply Voltage 5V; 5V 2.5V; 3V; 3.3V; 3.6V; 5V; 2.5 - 5.5 V
Package Type QFP; Other; 44-TQFP TQFP
Pin Count 44 44
Unlock Full Specs
to access all available technical data

Similar Products

TMS320C6203B Fixed-Point Digital Signal Processor - TMS320C6203BZNY300 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 300 MHz
MMACS 600
View Details
6 suppliers
 - ADSP-2101BP-100 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type PLCC; Other; PLCC68
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Engine Knock Signal Processor - HIP9011ABZ - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details