IC CCD SIGNAL PROCESSOR 88LFCSP
IC CCD SIGNAL PROCESSOR 88LFCSP
IC CCD SIGNAL PROCESSOR 88LFCSP
IC CCD SIGNAL PROCESSOR 88LFCSP
IC CCD SIGNAL PROCESSOR 88LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 810827-ADSP-BF504BCP
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 2.5V, 3.3V
Interface: CAN, EBI/EMI, I2C, IrDA, PPI, SPI, SPORT, UART/USART
Clock Rate: 400MHz
Non-Volatile Memory: External
On-Chip RAM: 68kB
Voltage - Core: 1.29V
Supplier Device Package: 88-LFCSP-VQ (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 88-VFQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: ADSP-BF504
The Analog Devices ADSP-BF50x range of processors are members of the Blackfin® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor instruction set with single instruction and multiple data (SIMD) multimedia capabilities into a single instruction-set architecture. They are completely code-compatible with all other Blackfin® processors.
Maximum Frequency = 400MHz
Series = Blackfin
Device Million Instructions per Second = 400MIPS
Data Bus Width = 32bit
RAM Size = 68 kB
Instruction Set Architecture = Modified Harvard, RISC
Program Memory Size = 4 Mbit
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Delivery on production packaging - Punnet. This product is non-returnable.
The Analog Devices ADSP-BF50x range of processors are members of the Blackfin® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor instruction set with single instruction and multiple data (SIMD) multimedia capabilities into a single instruction-set architecture. They are completely code-compatible with all other Blackfin® processors.
Maximum Frequency = 400MHz
Series = Blackfin
Device Million Instructions per Second = 400MIPS
Data Bus Width = 32bit
RAM Size = 68 kB
Instruction Set Architecture = Modified Harvard, RISC
Program Memory Size = 4 Mbit
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
The Analog Devices ADSP-BF50x range of processors are members of the Blackfin® family of products. Incorporating Analog Devices/Intel Micro Signal Architecture (MSA), Blackfin® processors combine a dual-MAC signal processing engine, an orthogonal RISC-like microprocessor instruction set with single instruction and multiple data (SIMD) multimedia capabilities into a single instruction-set architecture. They are completely code-compatible with all other Blackfin® processors.
Maximum Frequency = 400MHz
Series = Blackfin
Device Million Instructions per Second = 400MIPS
Data Bus Width = 32bit
RAM Size = 68 kB
Instruction Set Architecture = Modified Harvard, RISC
Program Memory Size = 4 Mbit
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
LIXINC Electronics Co., Limited | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
Product Number | ADSP-BF504BCPZ-4 | ADSP-BF504BCPZ-4 | 505-ADSP-BF504BCPZ-4-ND | ADSP-BF504BCPZ-4 | ADSP-BF504BCPZ-4 | 810827-ADSP-BF504BCPZ-4 | 8023979P |
Product Name | Integrated Circuits | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF504BCPZ-4 | |
Package Type | Other; Tray | Other; 88-VFQFN Exposed Pad, CSP | Other; 88-VFQFN Exposed Pad, CSP | ||||
Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Interface Type | CAN, EBI/EMI, I²C, IrDA, PPI, SPI, SPORT, UART/USART | I²C; SPI; UART; USART; CAN, EBI/EMI, I²C, IrDA, PPI, SPI, SPORT, UART/USART | I²C; SPI; UART; USART | CAN, EBI/EMI, I2C, IrDA, PPI, SPI, SPORT, UART/USART | I²C; SPI; UART; USART; CAN, EBI/EMI, I²C, IrDA, PPI, SPI, SPORT, UART/USART | I²C; SPI; UART; USART; CAN, EBI/EMI, I2C, IrDA, PPI, SPI, SPORT, UART/USART |