IC CPLD 32MC 10NS 44PLCC
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777531-ISPLSI 2032A-110LJN44
Series: ispLSI 2000A
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 1000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 10NS 44PLCC
IC CPLD 32MC 10NS 44PLCC
IC CPLD 32MC 10NS 44PLCC
Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | ISPLSI 2032A-110LJN44 | 777531-ISPLSI 2032A-110LJN44 | ISPLSI 2032A-110LJN44 | ISPLSI 2032A-110LJN44 | 220-1601-5-ND |
Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-110LJN44 | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
Macrocells | 32 | 32 | |||
System Gates | 1000 | 1000 | 1000 | ||
Logic Cells / Logic Blocks | 8 | 8 | |||
Package Type | Other; 44-LCC (J-Lead) | PLCC | Other; 44-LCC (J-Lead) | ||
User I/Os | 32 pins | 32 pins |