Rochester Electronics Fpga EP910ILC-15

Description
EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells
Request a Quote Datasheet
Description
EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EP910ILC-15 - Rochester Electronics
Newburyport, MA, United States
EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells

EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells

Supplier's Site Datasheet
OT PLD, 18ns, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EP910ILC-15 from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP910ILC-15 can be used for catalog matching and distributor lookup.

OT PLD, 18ns, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EP910ILC-15 from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP910ILC-15 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP910ILC-15 - 997520-EP910ILC-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP910ILC-15
997520-EP910ILC-15
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP910ILC-15 997520-EP910ILC-15
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997520-EP910ILC-15 Mounting: SMD (SMT) Frequency: 83.33 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 44 Propagation Delay: 15 ns Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PLCC Alternative Parts (Cross-Reference): EP910ILC-15EP 910ILC15; EP910 ILC15; EP910-ILC-15; EP910ILC 15; EP910ILC15; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997520-EP910ILC-15
Mounting: SMD (SMT)
Frequency: 83.33 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 44
Propagation Delay: 15 ns
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PLCC
Alternative Parts (Cross-Reference): EP910ILC-15EP 910ILC15; EP910 ILC15; EP910-ILC-15; EP910ILC 15; EP910ILC15;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now
PLDs (Programmable Logic Device) - EP910ILC-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
EP910ILC-15
PLDs (Programmable Logic Device) EP910ILC-15
- Programmable Logic Device (PLD) IC 24 Macrocells 44-PLCC (16.59x16.59)

- Programmable Logic Device (PLD) IC 24 Macrocells 44-PLCC (16.59x16.59)

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD)
Product Number EP910ILC-15 696-EP910ILC-15 997520-EP910ILC-15 EP910ILC-15
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP910ILC-15 PLDs (Programmable Logic Device)
Package Type PLCC; Other; PLCC PLCC; Other; PLCC Other; 44-LCC (J-Lead)
Internal Frequency 66.6 MHz
Operating Temperature 0 C (32 F) 0 C (32 F)
Supply Voltage Other; 5 Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
FPGA Programmable Logic Device - 719-EP610DC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers