CPLD - Complex Programmable Logic Devices XC2C256-7TQG144I
IC CPLD 256MC 6.7NS 144TQFP
IC CPLD 256MC 6.7NS 144TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 085370-XC2C256-7TQG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 118
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | XC2C256-7TQG144I | 122-1703-ND | XC2C256-7TQG144I | 085370-XC2C256-7TQG144I |
Product Name | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7TQG144I |
Features | In-system Programmability | |||
Package Type | LFQP; Other; 144-LQFP | QFP | QFP; TQFP; Other; 144-TQFP (20x20) | |
Pins | 144 | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |