Rochester Electronics FPGA Programmable Logic Device EP600DM-30/B

Description
EP600 - Rochester Manufactured EP600, LOGIC (EPLD)
Request a Quote Datasheet
Description
EP600 - Rochester Manufactured EP600, LOGIC (EPLD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EP600DM-30/B - Rochester Electronics
Newburyport, MA, United States
EP600 - Rochester Manufactured EP600, LOGIC (EPLD)

EP600 - Rochester Manufactured EP600, LOGIC (EPLD)

Supplier's Site Datasheet
FPGA Programmable Logic Device - 719-EP600DM-30/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-EP600DM-30/B
FPGA Programmable Logic Device 719-EP600DM-30/B
ROCHESTER MANUFACTURED EP610, LO / * Programmable Logic Device (PLD) IC Macrocells Product overview: EP600DM-30/B from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP600DM-30/B can be used for catalog matching and distributor lookup.

ROCHESTER MANUFACTURED EP610, LO / * Programmable Logic Device (PLD) IC Macrocells Product overview: EP600DM-30/B from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP600DM-30/B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1199956-EP600DM-30/B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1199956-EP600DM-30/B
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1199956-EP600DM-30/B
Win Source Part Number: 1199956-EP600DM-30/B Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): EP600DM30/B; ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: ALTREIEP600DM-30/B,2 156-EP600DM-30/B RoHS Status: Not applicable

Win Source Part Number: 1199956-EP600DM-30/B
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): EP600DM30/B;
ECCN: 3A001A2C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: ALTREIEP600DM-30/B,2156-EP600DM-30/B
RoHS Status: Not applicable

Buy Now Datasheet
PLDs (Programmable Logic Device) - EP600DM-30/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
EP600DM-30/B
PLDs (Programmable Logic Device) EP600DM-30/B
* Programmable Logic Device (PLD) IC Macrocells

* Programmable Logic Device (PLD) IC Macrocells

Buy Now
Embedded - PLDs (Programmable Logic Device) - EP600DM-30/B - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
EP600DM-30/B
Embedded - PLDs (Programmable Logic Device) EP600DM-30/B
ROCHESTER MANUFACTURED EP610, LO

ROCHESTER MANUFACTURED EP610, LO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number EP600DM-30/B 719-EP600DM-30/B 1199956-EP600DM-30/B EP600DM-30/B EP600DM-30/B
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type Other; CDIP24 Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details