Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPLEX PROGRAMMABLE LOGIC DEVICES (CPLD)
MICROCHIP TECHNOLOGY, INC.
ATF1502ASL --
Microchip Technology, Inc.
ATF1502ASL
Description
Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD
Microchip Technology, Inc.
Done
Datasheet
Description
Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Microchip Technology, Inc.
Chandler, AZ, United States
ATF1502ASL
ATF1502ASL
Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD
Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD
Supplier's Site
Datasheet
Technical Specifications
Microchip Technology, Inc.
Product Category
Complex Programmable Logic Devices (CPLD)
Product Number
ATF1502ASL
Macrocells
32
Registers
32
Package Type
Other; ['TQFP', 'PLCC']
Pins
36
Unlock Full Specs
to access all available technical data
Related Documents
Other
Download Microchips Free MPLAB® X IDE Compiler
Get Technical Training Online or In Person
Order Tools and Software
Request a Sample
Subscribe to Microchip’s MicroSOLUTIONS Newsletter
Similar Products
Rochester Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7032BTC44-3
Specs
System Gates
600
User I/Os
36 pins
Propagation Delay
3.5 ns
View Details
Microchip Technology, Inc.
CPLD Programmable Logic Device
ATF750C-15PI
Specs
Macrocells
10
Package Type
Other; Tube
User I/Os
10 pins
View Details
4
suppliers
Rochester Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750C-7PX
Specs
User I/Os
10 pins
Propagation Delay
7.5 ns
View Details
Microchip Technology, Inc.
CPLDs (Complex Programmable Logic Devices)
ATF1504ASL-25AU100
Specs
Features
In-system Programmability
Package Type
TQFP; Other; 100-TQFP
Pins
100
View Details
8
suppliers