CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
Manufacturer: Xilinx Inc.
Win Source Part Number: 038437-XC9536XL-10VQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC CPLD 36MC 10NS 64VQFP
IC CPLD 36MC 10NS 64VQFP
VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | XC9536XL-10VQ64C | 038437-XC9536XL-10VQ64C | 122-1257-ND | XC9536XL-10VQ64C |
Product Name | CPLD - Complex Programmable Logic Devices | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10VQ64C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
Macrocells | 36 | |||
System Gates | 800 | |||
Logic Cells / Logic Blocks | 2 | |||
Package Type | QFP; Other; 64-VQFP (10x10) | TQFP; Other; 64-TQFP | QFP; TQFP |