CAT25010 - 1-KBit SPI Serial EEPROM
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
IC EEPROM 1K SPI 20MHZ 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 802936-CAT25010VI-G
Packaging: Tube
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
CAT25010VI-G, 1KB SPI SER CMOS EEPROM - Memory Chips - EEPROM Memory Chips
CAT25010VI-G, 1KB SPI SER CMOS EEPROM - Memory Chips - EEPROM Memory Chips
Delivery on production packaging - Tube. This product is non-returnable.
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 1Kbit SPI 8-SOIC
EEPROM Memory IC 1Kbit SPI 8-SOIC
EEPROM Memory IC 1Kbit SPI 8-SOIC
Rochester Electronics | DigiKey | Lingto Electronic Limited | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | CAT25010VI-G | CAT25010VI-G-ND | CAT25010VI-G | 802936-CAT25010VI-G | 8009831 | CAT25010VI-G | CAT25010VI-G |
Product Name | Memory | Memory | Memory - CAT25010VI-G | Integrated Circuits (ICs) - Memory | Memory | ||
Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
Package Type | SOIC; SOIC8 | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Supply Voltage | 1.8V ~ 5.5V | 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.8 V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |