Home // Products // Memories // NOR Flash // Serial NOR Flash // Quad SPI Flash // S25FL256LAGNFM010
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (6x8)
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (6x8)
S25FL256L - (32-MB), 3.0 V FL-L Flash Memory
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH MEMORY, AEC-Q100, 256MBIT, WSON-8; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz; Access RoHS Compliant: Yes
Infineon Technologies AG | Quarktwin Technology Ltd. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | S25FL256LAGNFM010 | S25FL256LAGNFM010 | 448-S25FL256LAGNFM010-ND | S25FL256LAGNFM010 | S25FL256LAGNFM010 | 24AC9881 |
Product Name | Memories - NOR Flash - Serial NOR Flash - Quad SPI Flash - S25FL256LAGNFM010 | Memory | Memory | Memory | Flash Memory, Aec-Q100, 256Mbit, Wson-8; Flash Memory Type Cypress Infineon Technologies | |
Memory Category | Flash | Flash; FLASH | Flash | Flash | Flash; Flash | Flash |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
Package Type | PG-WSON-8 | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | WSON | WSON |