Micron Technology, Inc. Memory M25PX80-VMN6P

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
 - 7824610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory 8Mb SPI,2.5V,75MHz,SO8 - Memory Chips - Flash Memory Chips Delivery on production packaging - Tube. This product is non-returnable.

Flash Memory 8Mb SPI,2.5V,75MHz,SO8 - Memory Chips - Flash Memory Chips
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7824610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory 8Mb SPI,2.5V,75MHz,SO8 - Memory Chips - Flash Memory Chips

Flash Memory 8Mb SPI,2.5V,75MHz,SO8 - Memory Chips - Flash Memory Chips

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M25PX80-VMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PX80-VMN6P
Integrated Circuits (ICs) - Memory - Memory M25PX80-VMN6P
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site
Memory - M25PX80-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

Supplier's Site Datasheet
MICRON - M25PX80-VMN6P - FLASH, SERIAL, 8MBIT, 8SOIC - 533-M25PX80-VMN6P - Utmel Electronic Limited
Hong Kong, China
MICRON - M25PX80-VMN6P - FLASH, SERIAL, 8MBIT, 8SOIC
533-M25PX80-VMN6P
MICRON - M25PX80-VMN6P - FLASH, SERIAL, 8MBIT, 8SOIC 533-M25PX80-VMN6P
MICRON - M25PX80-VMN6P - FLASH, SERIAL, 8MBIT, 8SOIC

MICRON - M25PX80-VMN6P - FLASH, SERIAL, 8MBIT, 8SOIC

Supplier's Site
Memory - M25PX80-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

Supplier's Site Datasheet
Memory - Flash - M25PX80-VMN6P - 924775-M25PX80-VMN6P - Win Source Electronics
Yishun, Singapore
Memory - Flash - M25PX80-VMN6P
924775-M25PX80-VMN6P
Memory - Flash - M25PX80-VMN6P 924775-M25PX80-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 924775-M25PX80-VMN6P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M25PX80 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924775-M25PX80-VMN6P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25PX80
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Win Source Electronics
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25PX80-VMN6P 7824610P M25PX80-VMN6P M25PX80-VMN6P-ND 533-M25PX80-VMN6P M25PX80-VMN6P 924775-M25PX80-VMN6P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory MICRON - M25PX80-VMN6P - FLASH, SERIAL, 8MBIT, 8SOIC Memory Memory - Flash - M25PX80-VMN6P
Memory Category Flash; Flash Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 64000 kbits 8000 kbits
Package Type SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SO
Pins 8 8
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 3.6 V, 2.3 V Surface Mount 2.3V ~ 3.6V 3V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers
Memories - F-RAM (Ferroelectric RAM) - FM25V20A-DG - FM25V20A-DG - Infineon Technologies AG
Specs
Memory Category FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 2048 kbits
View Details
4 suppliers
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
256KBit, I²C BUS, Low Power Serial EEPROM - BR24G256FVT-3A - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers