Designers who used this product also designed with
1
2
3
4
5
FRAM (Ferroelectric RAM) Memory IC 2Mbit SPI 40 MHz 8-DFN (5x6)
FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-DFN (5x6)
TUBE / F-RAM MEMORY SERIAL ROHS COMPLIANT: YES
F-RAM, NV, 2MBIT, 40MHZ, DFN-8; Memory Size:2Mbit; Memory Organisation:256K x 8bit; IC Interface Type:SPI; Clock Frequency:40MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:DFN; No. of Pins:8Pins; Operating RoHS Compliant: Yes
Infineon Technologies AG | Quarktwin Technology Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | FM25V20A-DG | FM25V20A-DG | FM25V20A-DG-ND | 39Y5231 | 22AC8246 |
Product Name | Memories - F-RAM (Ferroelectric RAM) - FM25V20A-DG | Memory | Memory | Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies | F-Ram, Nv, 2Mbit, 40Mhz, Dfn-8; Memory Size Cypress Infineon Technologies |
Memory Category | FRAM | FRAM; FRAM | NVRAM; FRAM | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Density | 2048 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
Package Type | PG-USON-8 | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | DFN |