The Microchip AT28BV64B is a high-performance 64Kbit Parallel EEPROM offering access times to 200ns with 54mW power dissipation and 2.7V supply voltage. Deselected, CMOS standby current is less than 20µA. Access like static RAM for the read or write cycle without external components; it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking.
Additional Features
8 Kbits x 8 (64 Kbit)
2.7V to 3.6V Supply
Parallel Interface
200ns access time
Self-Timed Erase and Write Cycles (10 ms max)
Page Write and Byte Write
Data Polling for end of write detection
Low Power Consumption
Read / Write current 15 mA (Max)
Standby current 20 μA (Typ), 50 μA (Max)
Write-Protection
Hardware Protection
Software Data Protect
More than 100,000 erase/write cycles
Data retention > 10 years
Temperature Ranges
Standard Temperature Range: -40°C to 85°C
Available in Green (Pb/Halide-free) Packaging Only
32-lead, Plastic J-leaded Chip Carrier (PLCC)
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC)
28-lead, Plastic Thin Small Outline Package (TSOP)
The Microchip AT28BV64B is a high-performance 64Kbit Parallel EEPROM offering access times to 200ns with 54mW power dissipation and 2.7V supply voltage. Deselected, CMOS standby current is less than 20µA. Access like static RAM for the read or write cycle without external components; it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking.
Additional Features
- 8 Kbits x 8 (64 Kbit)
- 2.7V to 3.6V Supply
- Parallel Interface
- Self-Timed Erase and Write Cycles (10 ms max)
- Page Write and Byte Write
- Data Polling for end of write detection
- Low Power Consumption
- Read / Write current 15 mA (Max)
- Standby current 20 μA (Typ), 50 μA (Max)
- Write-Protection
- Hardware Protection
- Software Data Protect
- More than 100,000 erase/write cycles
- Data retention > 10 years
- Temperature Ranges
- Standard Temperature Range: -40°C to 85°C
- Available in Green (Pb/Halide-free) Packaging Only
- 32-lead, Plastic J-leaded Chip Carrier (PLCC)
- 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC)
- 28-lead, Plastic Thin Small Outline Package (TSOP)