ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | BR24G02FVJ-3A | BR24G02FVJ-3A |
Product Name | 2KBit, I²C BUS, Low Power Serial EEPROM | I2C BUS 2Kbit(256x8bit) EEPROM |
Memory Category | EEPROM | EEPROM |
Data Retention | 40 years | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Density | 2 kbits | 2 kbits |
Number of Words | 256 k | 256 k |