IC DRAM 64MBIT PAR 86TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166 MHz 5.5 ns 86-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189013-IS42S32200E-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Supplier Device Package: 86-TSOP II
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 86-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 108
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II
IC DRAM 64MBIT PAR 86TSOP II
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II
Shenzhen Shengyu Electronics Technology Limited | Nova Technology(HK) Co.,Ltd | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | IS42S32200E-6TLI | IS42S32200E-6TLI | 1189013-IS42S32200E-6TLI | IS42S32200E-6TLI-ND | IS42S32200E-6TLI | IS42S32200E-6TLI |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory - SDRAM - IS42S32200E-6TLI | Memory | Memory | Memory |
Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
Cycle Time | 5.5 ns | |||||
Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
Supply Voltage | Surface Mount | 3V ~ 3.6V | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |