BR24G128FVM-5 is a 128kbit serial EEPROM of I²C BUS Interface.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Memory Chips |
Product Number | BR24G128FVM-5 |
Product Name | 128KBit, I²C BUS, High Endurance, Low Power Serial EEPROM |
Memory Category | EEPROM |
Data Retention | 200 years |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Density | 128 kbits |
Number of Words | 16 k |