Manufacturer: STMicroelectronics
Win Source Part Number: 090334-M27C256B-10F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 256Kb (32K x 8)
Access Time: 100ns
Family Name: M27C256B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AM27C256-55DCB; AM27C256-55DC; AM27C256-45DC;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC EPROM 256KBIT PARALLEL 28CDIP
IC EPROM 256KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 100ns 28-CDIP Frit Seal with Window
EPROM - UV Memory IC 256Kbit Parallel 100 ns 28-CDIP Frit Seal with Window
EPROM, 256KBIT, 100NS, DIP-28; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Access Time:100ns RoHS Compliant: Yes
256 Kbit Memory UV EPROM, PDIP28 Package Type, -40 to +85°C Operating Temperature
Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 090334-M27C256B-10F1 | M27C256B-10F1 | M27C256B-10F1 | 497-1642-5-ND | M27C256B-10F1 | 37M4716 | 70013635 |
Product Name | Memory - EPROM - M27C256B-10F1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eprom, 256Kbit, 100Ns, Dip-28; Memory Size Stmicroelectronics | EPROM; 256 KB UV EPROM; 5V; 100; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY |
Memory Category | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM | |
Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to ? C (32 to ? F) | ||
Package Type | DIP; 28-CDIP Frit Seal with Window | 28-CDIP (0.600", 15.24mm) Window | DIP; 28-CDIP (0.600\", 15.24mm) Window | DIP | FDIP28W |