Designers who used this product also designed with
1
2
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (13x11)
IC FLASH 1GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110ns 64-FBGA (13x11)
Infineon Technologies AG | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | S29GL01GS11FHV023 | S29GL01GS11FHV023 | S29GL01GS11FHV023 | 448-S29GL01GS11FHV023TR-ND |
Product Name | Memories - NOR Flash - Parallel NOR Flash - High Performance Page Mode - S29GL01GS11FHV023 | Memory | Memory | Memory |
Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash |
Access Time | 110 ns | 110 ns | 110 ns | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |