Microchip Technology, Inc. Memory 25LC512-I/P

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC512-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 512Kbit SPI 20 MHz 8-PDIP

Supplier's Site Datasheet
Memory - EEPROM - 25LC512-I/P - 1123370-25LC512-I/P - Win Source Electronics
Yishun, Singapore
Memory - EEPROM - 25LC512-I/P
1123370-25LC512-I/P
Memory - EEPROM - 25LC512-I/P 1123370-25LC512-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1123370-25LC512-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 25LC512 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123370-25LC512-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 25LC512
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Supplier's Site
Integrated Circuits - 25LC512-I/P - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
25LC512-I/P
Integrated Circuits 25LC512-I/P
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
Memory - 25LC512-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-PDIP

Supplier's Site Datasheet
 - 454179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s 25AA512/25LC512 family of devices are 32 Kbit SPI Serial EEPROMs available in a variety of package, temperature and power supply variants. Featured are Page, Sector and Chip Erase functions typically associated with Flash based products. The Serial Peripheral Interface (SPI) is utilised to provide the required Clock Input (SCK), Data In (SI) and Data Out (SO) signals. The operation of these devices can be paused via a Hold pin (HOLD) which causes inputs to be ignored with the exception higher priority interrupts defined via the Chip Select (CS) pin. Memory Size = 512kbit Interface Type = SPI Package Type = PDIP Mounting Type = Through Hole Pin Count = 8 Organisation = 64K x 8 bit Minimum Operating Supply Voltage = 2.5 V Maximum Operating Supply Voltage = 5.5 V Length = 9.4mm Width = 6.35mm

Microchip’s 25AA512/25LC512 family of devices are 32 Kbit SPI Serial EEPROMs available in a variety of package, temperature and power supply variants. Featured are Page, Sector and Chip Erase functions typically associated with Flash based products. The Serial Peripheral Interface (SPI) is utilised to provide the required Clock Input (SCK), Data In (SI) and Data Out (SO) signals. The operation of these devices can be paused via a Hold pin (HOLD) which causes inputs to be ignored with the exception higher priority interrupts defined via the Chip Select (CS) pin.
Memory Size = 512kbit
Interface Type = SPI
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 8
Organisation = 64K x 8 bit
Minimum Operating Supply Voltage = 2.5 V
Maximum Operating Supply Voltage = 5.5 V
Length = 9.4mm
Width = 6.35mm

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 25LC512-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC512-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC512-I/P
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site
512k, 64K X 8 , 2.5V SER EE IND PDIP-8 - 70046489 - Allied Electronics, Inc.
Fort Worth, TX, USA
512k, 64K X 8 , 2.5V SER EE IND PDIP-8
70046489
512k, 64K X 8 , 2.5V SER EE IND PDIP-8 70046489
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip - 17M3528 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip
17M3528
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip 17M3528
SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Size Microchip - 95M2101 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Size Microchip
95M2101
Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Size Microchip 95M2101
SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, DIP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Win Source Electronics LIXINC Electronics Co., Limited Lingto Electronic Limited DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC512-I/P 1123370-25LC512-I/P 25LC512-I/P 25LC512-I/P 25LC512-I/P-ND 454179 25LC512-I/P 70046489 17M3528
Product Name Memory Memory - EEPROM - 25LC512-I/P Integrated Circuits Memory Memory Integrated Circuits (ICs) - Memory - Memory 512k, 64K X 8 , 2.5V SER EE IND PDIP-8 Serial Eeprom, 512Kbit, 20Mhz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; Tube DIP; 8-DIP (0.300", 7.62mm) PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP16
View Details
Memories - SRAM (Static RAM) - Synchronous SRAM - CY7C1482BV33-200BZI - CY7C1482BV33-200BZI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 73728 to 72000 kbits
View Details
3 suppliers
 - 7496647P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 105 MHz
Density 128000 kbits
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers