Thumbwheel Switch BCD 0.1A @ 50VAC/28VDC Panel Mount, Snap-In
DigiKey | |
---|---|
Product Category | Pushwheel Switches |
Product Number | A7BS-206-ND |
Product Name | Thumbwheel Switches |
Operator Style | Thumbwheel |
Circuit Code | Binary Coded Decimal (BCD) |
Size | Standard (General Purpose) |
Terminal Type | Card Edge/Solder Pad |