TE Connectivity Pushwheel Switches 1-1437601-9

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Pushwheel Switch Positions : 16 Repeating Readout : Without Contact Features Contact Base Material : Copper Alloy Pushwheel Switch Contact Current Rating (VAMP) : .4 Identification Marking Wheel Markings : 0-9, A-F Mechanical Attachment Pushwheel Switch Mounting Location : Front Pushwheel Switch Mounting Type : Snap Detent Product Type Features Code Type : Hexadecimal Product Type : Switch Termination Features Termination Type : Printed Circuit Pins at Rear
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Pushwheel Switch Positions : 16 Repeating Readout : Without Contact Features Contact Base Material : Copper Alloy Pushwheel Switch Contact Current Rating (VAMP) : .4 Identification Marking Wheel Markings : 0-9, A-F Mechanical Attachment Pushwheel Switch Mounting Location : Front Pushwheel Switch Mounting Type : Snap Detent Product Type Features Code Type : Hexadecimal Product Type : Switch Termination Features Termination Type : Printed Circuit Pins at Rear
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushwheel Switches - 1-1437601-9 - TE Connectivity
Berwyn, PA, United States
Pushwheel Switches
1-1437601-9
Pushwheel Switches 1-1437601-9
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Pushwheel Switch Positions : 16 Repeating Readout : Without Contact Features Contact Base Material : Copper Alloy Pushwheel Switch Contact Current Rating (VAMP) : .4 Identification Marking Wheel Markings : 0-9, A-F Mechanical Attachment Pushwheel Switch Mounting Location : Front Pushwheel Switch Mounting Type : Snap Detent Product Type Features Code Type : Hexadecimal Product Type : Switch Termination Features Termination Type : Printed Circuit Pins at Rear

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Pushwheel Switch Positions : 16
  • Repeating Readout : Without

Contact Features


  • Contact Base Material : Copper Alloy
  • Pushwheel Switch Contact Current Rating (VAMP) : .4

Identification Marking


  • Wheel Markings : 0-9, A-F

Mechanical Attachment


  • Pushwheel Switch Mounting Location : Front
  • Pushwheel Switch Mounting Type : Snap Detent

Product Type Features


  • Code Type : Hexadecimal
  • Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit Pins at Rear
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushwheel Switches
Product Number 1-1437601-9
Product Name Pushwheel Switches
Terminal Type Printed Circuit Pins at Rear
Unlock Full Specs
to access all available technical data

Similar Products

Pushwheel Switches - 1437603-7 - TE Connectivity
Specs
Terminal Type Card Edge Tabs
Current 0.4000 amps
View Details
Pushwheel Switches - 1-1437602-8 - TE Connectivity
Specs
Terminal Type Printed Circuit
Current 0.4000 amps
View Details
2 suppliers