Molded strain relief, for use with tv, video, lan
RF Cable Assemblies BNC-BNC MALE 5'
CBL ASSY BNC PLUG TO PLUG 5'
Cable Assembly Coaxial BNC to BNC RG-59B 60.0" (1.5m) 5.0'
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments.
Features
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Pomona Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 2249-E-60 | 2249-E-60 | 2249-E-60 | 501-1027-ND | 70197923 | 35F1081 |
Product Name | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cables (RF) | Cable Assy; 60 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed | Coaxial Cable Assembly; Connector Type A Pomona | |
Product Type | Patch | RG-59B/U | ||||
Connector Type | BNC | BNC | BNC | BNC; BNC Straight Plug | ||
Gender | Male-Male | |||||
Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) |
Number of Conductors | 2 # |