Cable Assembly Coaxial MCX to MCX RG-178 29.53" (750.00mm)
CBL ASSY MCX PLUG TO PLUG 29.53"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies R Ang MCX Plug to R Ang MCX Plug
RF COAX, MCX RA PLUG-PLUG, 750MM; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:- RoHS Compliant: Yes
DigiKey | Acme Chip Technology Co., Limited | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | J10255-ND | 415-0015-MM750 | 415-0015-MM750 | 415-0015-MM750 | 46AC0216 |
Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Rf Coax, Mcx Ra Plug-Plug, 750Mm; Connector Type A Johnson Cinch Connectivity |
Application | RF | RF | RF | RF | |
Cable Type | Coaxial | Coaxial | |||
Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) |