RF Cable Assemblies MCX Str Plug to Str Plug RG-316 48in
Cable Assembly Coaxial MCX to MCX RG-316 48.0" (1.2m) 4.0'
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY MCX PLUG TO PLUG 4'
VAST STOCK CO., LIMITED | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 255101-01-48.00 | ARF3033-ND | 255101-01-48.00 | 255101-01-48.00 |
Product Name | RF Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) |
Application | RF | RF | RF | |
Product Type | RG-316/U | |||
Cable Length | 4 ft (12.19 dm) | 4 ft (12.19 dm) | 4 ft (12.19 dm) | 4 ft (12.19 dm) |