RF Cable Assemblies SMA P to SMA P .141 Cbl SS Anti-Torq 6in
Cable Assembly Coaxial SMA to SMA Hand Formable .141 6.000" (152.40mm)
CBL ASSY SMA PLUG TO PLUG 6"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CABLE ASSEMBLY, SMA STR PLUG, 6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Acme Chip Technology Co., Limited | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-902-450-006 | ARF2438-ND | 095-902-450-006 | 095-902-450-006 | 77Y8700 |
Product Name | RF Cable Assemblies | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Cable Assembly, Sma Str Plug, 6; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF | |
Product Type | 0.086 Coax | ||||
Cable Type | Coaxial | Coaxial | |||
Cable Length | 0.4987 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) |