CBL ASSY SMA PLUG TO PLUG 29.53"
Cable Assembly Coaxial SMA to SMA RG-316 29.53" (750.00mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA R/A Plug/SMA R/A Plug CBL 0.75MET
COAXIAL CABLE, RG316/U, SMA PLUG, 0.75M; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm; Jacket Colour:Transparent; Product RoHS Compliant: Yes
RF COAX CABLE, RG316, SMA PLUG, 750MM, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 135104-01-M0.75 | ACX2449-ND | 135104-01-M0.75 | 135104-01-M0.75 | 73AC8354 | 78X4539 |
Product Name | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cable, Rg316/u, Sma Plug, 0.75M; Connector To Connector Amphenol | Rf Coax Cable, Rg316, Sma Plug, 750Mm, Trans; Connector Type A Amphenol Rf |
Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) |
Application | RF | RF | RF | RF | ||
Cable Type | Coaxial | Coaxial | Coaxial | |||
Gender | Male-Male |