Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 19.69" (500.00mm)
Right Angle Plug Jumper
CBL ASSY U.FL UMCC PLG-PL 19.69"
RF Cable Assemblies AMC RAPLG JPR 1.32MM 500MM BLK U.FL Compt
RF CABLE ASSEMBLY, AMC R/A PLUG, 500MM; Connector to Connector:90° AMC Plug to 90° AMC Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Colour:Black; Product RoHS Compliant: Yes
DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | ARF2218-ND | A-1PA-132-500B2 | A-1PA-132-500B2 | A-1PA-132-500B2 | 99Y9214 |
Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assembly, Amc R/a Plug, 500Mm; Connector To Connector Amphenol Rf |
Application | RF | RF | RF | RF | |
Cable Type | Coaxial | Coaxial | |||
Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |
Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |