Tripp Lite by Eaton USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m) - IP67, Shielded, TAA U325-010-IND

Description
Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in outdoor applications and other areas where protection from harsh elements is essential. The shielded cable and USB-A connectors are designed to withstand dust, debris and moisture that could threaten your IT infrastructure. Included dust caps protect the connectors when not in use. IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the USB Type-A to USB Type-A cable is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the cable ideal for basement applications. For applications that require IP67 protection, use the industrial cable with a Tripp Lite N206-SB01-IND surface-mount box and U325-000-IND bulkhead coupler. If only IP44 protection against splashing water from all directions is required, pair the cable with a N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate and the U325-000-IND coupler. Heavy Shielding Protects Your Network Data from Destructive Line NoiseThe USB-A to USB-A cable’s shielded construction helps fight against EMI/RFI line noise that interferes with your signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications. Supports USB 3.0 Speeds for a Faster, More Efficient SignalThis USB-A male to USB-A male cable supports USB 3.0 data transfer rates up to 5 Gbps—10 times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by 10 times for efficient power and little wait-time. The U325-010-IND is also backward compatible with previous USB generations. TAA-Compliant for GSA Schedule PurchasesThe U325-010-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Lifetime WarrantyThe U325-010-IND is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect process control, industrial production and diagnostic systems in factories, warehouses and other dusty environments Provide USB 3.0 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena Set up outdoor digital signage at malls, theaters and bus stops Package Includes U325-010-IND USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m) Quick Start Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m) - IP67, Shielded, TAA - U325-010-IND - Tripp Lite by Eaton
Chicago, IL, United States
USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m) - IP67, Shielded, TAA
U325-010-IND
USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m) - IP67, Shielded, TAA U325-010-IND
Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in outdoor applications and other areas where protection from harsh elements is essential. The shielded cable and USB-A connectors are designed to withstand dust, debris and moisture that could threaten your IT infrastructure. Included dust caps protect the connectors when not in use. IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the USB Type-A to USB Type-A cable is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the cable ideal for basement applications. For applications that require IP67 protection, use the industrial cable with a Tripp Lite N206-SB01-IND surface-mount box and U325-000-IND bulkhead coupler. If only IP44 protection against splashing water from all directions is required, pair the cable with a N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate and the U325-000-IND coupler. Heavy Shielding Protects Your Network Data from Destructive Line NoiseThe USB-A to USB-A cable’s shielded construction helps fight against EMI/RFI line noise that interferes with your signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications. Supports USB 3.0 Speeds for a Faster, More Efficient SignalThis USB-A male to USB-A male cable supports USB 3.0 data transfer rates up to 5 Gbps—10 times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by 10 times for efficient power and little wait-time. The U325-010-IND is also backward compatible with previous USB generations. TAA-Compliant for GSA Schedule PurchasesThe U325-010-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Lifetime WarrantyThe U325-010-IND is backed by a lifetime warranty, ensuring reliability and performance. Typical Applications Connect process control, industrial production and diagnostic systems in factories, warehouses and other dusty environments Provide USB 3.0 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena Set up outdoor digital signage at malls, theaters and bus stops Package Includes U325-010-IND USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m) Quick Start Guide

Features

Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in outdoor applications and other areas where protection from harsh elements is essential. The shielded cable and USB-A connectors are designed to withstand dust, debris and moisture that could threaten your IT infrastructure. Included dust caps protect the connectors when not in use.
IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the USB Type-A to USB Type-A cable is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the cable ideal for basement applications. For applications that require IP67 protection, use the industrial cable with a Tripp Lite N206-SB01-IND surface-mount box and U325-000-IND bulkhead coupler. If only IP44 protection against splashing water from all directions is required, pair the cable with a N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate and the U325-000-IND coupler.
Heavy Shielding Protects Your Network Data from Destructive Line NoiseThe USB-A to USB-A cable’s shielded construction helps fight against EMI/RFI line noise that interferes with your signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.
Supports USB 3.0 Speeds for a Faster, More Efficient SignalThis USB-A male to USB-A male cable supports USB 3.0 data transfer rates up to 5 Gbps—10 times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by 10 times for efficient power and little wait-time. The U325-010-IND is also backward compatible with previous USB generations.
TAA-Compliant for GSA Schedule PurchasesThe U325-010-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.
Lifetime WarrantyThe U325-010-IND is backed by a lifetime warranty, ensuring reliability and performance.

Typical Applications

  • Connect process control, industrial production and diagnostic systems in factories, warehouses and other dusty environments
  • Provide USB 3.0 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena
  • Set up outdoor digital signage at malls, theaters and bus stops

Package Includes

  • U325-010-IND USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m)
  • Quick Start Guide
Supplier's Site
USB Cables - TL2424-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
TL2424-ND
USB Cables TL2424-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 10.00' (3.05m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 10.00' (3.05m) Shielded

Supplier's Site Datasheet
Yishun, Singapore
USB Cables - U325-010-IND
906035-U325-010-IND
USB Cables - U325-010-IND 906035-U325-010-IND
Manufacturer: Tripp Lite Win Source Part Number: 906035-U325-010-IND Features: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 10.00' (3.05m) Shielded Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8544.42.2000

Manufacturer: Tripp Lite
Win Source Part Number: 906035-U325-010-IND
Features: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 10.00' (3.05m) Shielded
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8544.42.2000

Supplier's Site
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 77AC2653 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
77AC2653
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 77AC2653
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U325-010-IND TL2424-ND 906035-U325-010-IND 77AC2653
Product Name USB-A Male to USB-A Male Cable, SuperSpeed, 3.0/3.1, Industrial, 10 ft. (3 m) - IP67, Shielded, TAA USB Cables USB Cables - U325-010-IND Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application Computer
Product Type USB Serial; USB
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Small Series - ABS 12V Small Coils - 00556400 - Littelfuse, Inc.
Specs
Application Automotive
View Details