Cable Assembly Coaxial BNC to BNC RG-316 16.00" (406.40mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CABLE, BNC PLUG-BNC JACK, 16"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 115-095-850-267-016-ND | 095-850-267-016 | 31AJ9835 |
Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Cable, Bnc Plug-Bnc Jack, 16; Connector To Connector Amphenol Rf |
Application | RF | RF | RF |
Cable Type | Coaxial | ||
Cable Length | 1.33 ft (4.06 dm) | 1.33 ft (4.06 dm) |