Amphenol RF RF Cable Assemblies 095-850-222M200

Description
RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 2m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-222M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-222M200
RF Cable Assemblies 095-850-222M200
RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 2m

RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 2m

Supplier's Site Datasheet
Coaxial Cables (RF) - 095-850-222M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-222M200-ND
Coaxial Cables (RF) 095-850-222M200-ND
Cable Assembly Coaxial TNC to TNC LMR 200 78.7" (2.0m) 6.6'

Cable Assembly Coaxial TNC to TNC LMR 200 78.7" (2.0m) 6.6'

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-850-222M200 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-850-222M200
RF Standard Cable Assembly 095-850-222M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf - 02AH5714 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf
02AH5714
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf 02AH5714
TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 2 METERS ROHS COMPLIANT: YES

TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 2 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-222M200 095-850-222M200-ND 095-850-222M200 02AH5714
Product Name RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Large Series - ABS 24V Large Coils - 00556170 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect
Specs
Application RF
Cable Type Coaxial
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details