Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec IDSD-07-D-10.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec - 17W9430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec
17W9430
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec 17W9430
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9430
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Cable Assemblies 300V/500V/750V Or Higher Voltage Elevator wiring Harness - CY-DTWH-05 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Elevator
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Addressing cable - KASI-ADR - Festo Corporation
Specs
Cable Length 7.87 ft (24 dm)
Connector Type AS-Interface
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details