4 Conductor Multi-Conductor Cable Red 18 AWG Foil 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto
Tinned copper conductors cabled. 100% shield coverage. NEC 800. Listed for use in air plenum non-conduit. 18 gage stranded conductors (19 × 30).
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
Product Number | BEL5619-100-ND | 03F2967 | 70004638 |
Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden | MULTI CONDUCTOR, 4 CONDUCTORS, 18AWG STRANDED (19X30), FEP INSULATED, PLENUM RED |
Product Category | Cable | ||
Cable Jacket | Fluorinated Ethylene-Propylene (FEP), Plenum | Fluorinated Ethylene Propylene | |
Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene Propylene | |
Cable Conductor | Copper, Tinned | Copper | |
Cable Shielding | Foil | Foil |