Littelfuse, Inc. Small Series - 7-Pole 24V Small Coils 00521330

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body
Datasheet
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Series - 7-Pole 24V Small Coils - 00521330 - Littelfuse, Inc.
Rosemont, IL, United States
Small Series - 7-Pole 24V Small Coils
00521330
Small Series - 7-Pole 24V Small Coils 00521330
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00521330
Product Name Small Series - 7-Pole 24V Small Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details