2 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | M39077SL005-ND | 05R8843 |
Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper, Tinned | |
Number of Conductors | 2 # |